Compact And Lightweight Design
•Weighs only 4.6 Lbs. & only 9.95" in length
Includes (2) 3.0Ah HXP Lithium Ion Batteries
•3x the life at half the weight of NiCd or NiMH batteries
Backwards Compatible HXP Batteries
•Will work with all Hitachi 18V DMR, DVF3 and DFL tools
Rated At A Class Leading 570 In/Lbs Of Torque
•Drill and drive through the toughest materials with ease
Unique 2-Step Speed Switch For Ultimate Control
•Select from 4 speed settings (0-200/400/900/1,800
Externally Replaceable Carbon Brush
•Designed for quick and easy maintenance
2-Piece Rare Earth Magnet Motor
•Designed for durability and power
Convenient 5-Position Belt Hook
•Features an integrated LED work light
Includes:
•Quick Charger
•Carrying Case
•Side Handle & Driver Bit
| Air Compressors Direct | |
|---|---|
| Product Category | Hand Drills |
| Product Number | Model DS18DL |
| Product Name | Hitachi HXP 1/2" 18-Volt Lithium-Ion Cordless Driver Drill |
| Power | Power Tools; Electrical |