Air Compressors Direct Ingersoll Rand 3/8" Reversible Right Angle Drill Model 7807R

Description
Angled Drill Head •Perfect for working in confined areas Reversible Motor •Back out tight screws or fasteners quickly •Assist when binding occurs while drilling Variable Speed Throttle •Allows greater control from start to finish Forward/Reversible Control Lock •Prevents accidental direction change Rear Exhaust •Directs tool exhaust from your work area Tool Specs •Chuck size: 3/8" •Free speed: 1,800 RPM •Performance rating: Standard-duty •Length: 8.1" •Minimum air hose: 3/8" diameter
Description
Angled Drill Head •Perfect for working in confined areas Reversible Motor •Back out tight screws or fasteners quickly •Assist when binding occurs while drilling Variable Speed Throttle •Allows greater control from start to finish Forward/Reversible Control Lock •Prevents accidental direction change Rear Exhaust •Directs tool exhaust from your work area Tool Specs •Chuck size: 3/8" •Free speed: 1,800 RPM •Performance rating: Standard-duty •Length: 8.1" •Minimum air hose: 3/8" diameter

Suppliers

Company
Product
Description
Supplier Links
Ingersoll Rand 3/8
Bolingbrook, IL, USA
Ingersoll Rand 3/8" Reversible Right Angle Drill
Model 7807R
Ingersoll Rand 3/8" Reversible Right Angle Drill Model 7807R
Angled Drill Head •Perfect for working in confined areas Reversible Motor •Back out tight screws or fasteners quickly •Assist when binding occurs while drilling Variable Speed Throttle •Allows greater control from start to finish Forward/Reversible Control Lock •Prevents accidental direction change Rear Exhaust •Directs tool exhaust from your work area Tool Specs •Chuck size: 3/8" •Free speed: 1,800 RPM •Performance rating: Standard-duty •Length: 8.1" •Minimum air hose: 3/8" diameter

Angled Drill Head
•Perfect for working in confined areas
Reversible Motor
•Back out tight screws or fasteners quickly
•Assist when binding occurs while drilling
Variable Speed Throttle
•Allows greater control from start to finish
Forward/Reversible Control Lock
•Prevents accidental direction change
Rear Exhaust
•Directs tool exhaust from your work area
Tool Specs
•Chuck size: 3/8"
•Free speed: 1,800 RPM
•Performance rating: Standard-duty
•Length: 8.1"
•Minimum air hose: 3/8" diameter

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Hand Drills
Product Number Model 7807R
Product Name Ingersoll Rand 3/8" Reversible Right Angle Drill
Power Power Tools; Pneumatic Tool
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1818946 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Standards RoHS Compliant
View Details
Drill -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Power Power Tools; Pneumatic Tool
Length 10.04 to 17.64 inch (255 to 448 mm)
Weight 7.72 to 68.36 lbs (3.5 to 31 kg)
View Details
18 Volt One+ Drill Kit - P850 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Features Multiple Clutch Settings
RPM 0.0 to 1600 rpm
View Details
18V 1/2" (13mm) Cordless Compact Drill/Driver (Tool Only) - DCD760B - DEWALT Industrial Tool Co.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Clutch Settings; Multiple Speed Settings
View Details