Sauereisen, Inc. Fast-Trak VE Glaze Epoxy Coating No. 229

Description
The Sauereisen Fast-Trak Glaze Series is a coating system specifically designed to protect concrete, steel or masonry surfaces in the pulp & paper industry. Fast-Trak has the chemical resistance to withstand bleaches, liquors and other corrosive substances that attack unprotected trenches, sumps and chests in paper mills. Depending on the chemical and temperature environment, Fast-Trak is available in either vinyl ester or novolak epoxy formulations which are used with an appropriate Sauereisen Primer. A monolithic coating applied by airless spray, the Fast-Trak system may be used to restore deteriorated tile linings that would otherwise require extensive demolition, repointing and replacement. Downtime of the Fast-Trak installation is minimized by the ability to coat existing tile structures with a uniform thickness of corrosion-resistant material. Since spray installations proceed at a much quicker rate than repointing or construction by the tile setter's method, pulp & paper infrastructure can return to service in a fraction of the time and provide a seamless lining. Fast-Trak is also ideal for new construction because it eliminates the possibility of disbonded tile falling into liquors and subsequently damaging plant equipment.
Description
The Sauereisen Fast-Trak Glaze Series is a coating system specifically designed to protect concrete, steel or masonry surfaces in the pulp & paper industry. Fast-Trak has the chemical resistance to withstand bleaches, liquors and other corrosive substances that attack unprotected trenches, sumps and chests in paper mills. Depending on the chemical and temperature environment, Fast-Trak is available in either vinyl ester or novolak epoxy formulations which are used with an appropriate Sauereisen Primer. A monolithic coating applied by airless spray, the Fast-Trak system may be used to restore deteriorated tile linings that would otherwise require extensive demolition, repointing and replacement. Downtime of the Fast-Trak installation is minimized by the ability to coat existing tile structures with a uniform thickness of corrosion-resistant material. Since spray installations proceed at a much quicker rate than repointing or construction by the tile setter's method, pulp & paper infrastructure can return to service in a fraction of the time and provide a seamless lining. Fast-Trak is also ideal for new construction because it eliminates the possibility of disbonded tile falling into liquors and subsequently damaging plant equipment.

Suppliers

Company
Product
Description
Supplier Links
Fast-Trak VE Glaze Epoxy Coating - No. 229 - Sauereisen, Inc.
Pittsburgh, PA, USA
Fast-Trak VE Glaze Epoxy Coating
No. 229
Fast-Trak VE Glaze Epoxy Coating No. 229
The Sauereisen Fast-Trak Glaze Series is a coating system specifically designed to protect concrete, steel or masonry surfaces in the pulp & paper industry. Fast-Trak has the chemical resistance to withstand bleaches, liquors and other corrosive substances that attack unprotected trenches, sumps and chests in paper mills. Depending on the chemical and temperature environment, Fast-Trak is available in either vinyl ester or novolak epoxy formulations which are used with an appropriate Sauereisen Primer. A monolithic coating applied by airless spray, the Fast-Trak system may be used to restore deteriorated tile linings that would otherwise require extensive demolition, repointing and replacement. Downtime of the Fast-Trak installation is minimized by the ability to coat existing tile structures with a uniform thickness of corrosion-resistant material. Since spray installations proceed at a much quicker rate than repointing or construction by the tile setter's method, pulp & paper infrastructure can return to service in a fraction of the time and provide a seamless lining. Fast-Trak is also ideal for new construction because it eliminates the possibility of disbonded tile falling into liquors and subsequently damaging plant equipment.

The Sauereisen Fast-Trak Glaze Series is a coating system specifically designed to protect concrete, steel or masonry surfaces in the pulp & paper industry. Fast-Trak has the chemical resistance to withstand bleaches, liquors and other corrosive
substances that attack unprotected trenches, sumps and chests in paper mills. Depending on the chemical and temperature environment, Fast-Trak is available in either vinyl ester or novolak epoxy formulations which are used with an appropriate Sauereisen Primer.

A monolithic coating applied by airless spray, the Fast-Trak system may be used to restore deteriorated tile linings that
would otherwise require extensive demolition, repointing and replacement. Downtime of the Fast-Trak installation is
minimized by the ability to coat existing tile structures with a uniform thickness of corrosion-resistant material. Since spray
installations proceed at a much quicker rate than repointing or construction by the tile setter's method, pulp & paper infrastructure can return to service in a fraction of the time and provide a seamless lining.
Fast-Trak is also ideal for new construction because it eliminates the possibility of disbonded tile falling into liquors and subsequently damaging plant equipment.

Supplier's Site

Technical Specifications

  Sauereisen, Inc.
Product Category Industrial Coatings
Product Number No. 229
Product Name Fast-Trak VE Glaze Epoxy Coating
Type Coating; Clear Coat
Chemistry Epoxy; Resin; Vinyl; Vinyl Ester
Substrate Concrete; Metallic; Steel
Cure / Setting Technology Film Drying; Multicomponent
Form Liquid
Unlock Full Specs
to access all available technical data