Sauereisen, Inc. Conocrete- General Purpose No. 101

Description
ConoCrete - General Purpose No. 101 is a chemically-resistant , 100% solids, aggregate-filled, general purpose epoxy floor system. It is ideal for resurfacing old and protecting new concrete floors from chemical and physical abuse. The physical properties of this material far exceed those of concrete, providing a more durable surface with greater chemical resistance. ConoCrete may be used in numerous manufacturing, processing, storage, and shipping areas. This skid-resistant system has the versatility for use in both refrigeration rooms and higher temperature areas. The ConoCrete system should be used with an appropriate Sauereisen primer to enhance bonding. Consult Sauereisen for a primer recommendation depending on the type of substrate and surface conditions.
Description
ConoCrete - General Purpose No. 101 is a chemically-resistant , 100% solids, aggregate-filled, general purpose epoxy floor system. It is ideal for resurfacing old and protecting new concrete floors from chemical and physical abuse. The physical properties of this material far exceed those of concrete, providing a more durable surface with greater chemical resistance. ConoCrete may be used in numerous manufacturing, processing, storage, and shipping areas. This skid-resistant system has the versatility for use in both refrigeration rooms and higher temperature areas. The ConoCrete system should be used with an appropriate Sauereisen primer to enhance bonding. Consult Sauereisen for a primer recommendation depending on the type of substrate and surface conditions.

Suppliers

Company
Product
Description
Supplier Links
Conocrete- General Purpose - No. 101 - Sauereisen, Inc.
Pittsburgh, PA, USA
Conocrete- General Purpose
No. 101
Conocrete- General Purpose No. 101
ConoCrete - General Purpose No. 101 is a chemically-resistant , 100% solids, aggregate-filled, general purpose epoxy floor system. It is ideal for resurfacing old and protecting new concrete floors from chemical and physical abuse. The physical properties of this material far exceed those of concrete, providing a more durable surface with greater chemical resistance. ConoCrete may be used in numerous manufacturing, processing, storage, and shipping areas. This skid-resistant system has the versatility for use in both refrigeration rooms and higher temperature areas. The ConoCrete system should be used with an appropriate Sauereisen primer to enhance bonding. Consult Sauereisen for a primer recommendation depending on the type of substrate and surface conditions.

ConoCrete - General Purpose No. 101 is a chemically-resistant, 100% solids, aggregate-filled, general purpose epoxy floor system. It is ideal for resurfacing old and protecting new concrete floors from chemical and physical abuse. The physical properties of this material far exceed those of concrete, providing a more
durable surface with greater chemical resistance.

ConoCrete may be used in numerous manufacturing, processing, storage, and shipping areas. This skid-resistant system has the versatility for use in both refrigeration rooms and higher temperature areas.

The ConoCrete system should be used with an appropriate Sauereisen primer to enhance bonding. Consult Sauereisen
for a primer recommendation depending on the type of substrate and surface conditions.

Supplier's Site

Technical Specifications

  Sauereisen, Inc.
Product Category Industrial Coatings
Product Number No. 101
Product Name Conocrete- General Purpose
Type Coating
Chemistry Epoxy; Resin
Substrate Concrete
Cure / Setting Technology Film Drying; Multicomponent
Form Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Coatings - THERMOSEAL® P110 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Coating
Substrate Ceramic
Cure / Setting Technology Film Drying
View Details
Electronic Conformal Coating - Elan-tron® - ELANTAS North America LLC
Specs
Type Coating
Chemistry Resin; Silicone
Features Chemical Resistant; Dielectric; Heat Resistant; Abrasion, Erosion or Wear Resistant; Weather Resistant
View Details
High Performance Low Friction Coating - TriboShield™ TS651 - GGB
Specs
Type Coating
Cure / Setting Technology Thermoplastic
Industry Automotive; Electronics; Food / Beverage
View Details
PEEK Polymer Coatings - VICOTE® F810 Grey - Victrex PLC
Specs
Type Coating; Powder Coating; Aqueous Dispersion
Chemistry Resin; PEEK
Substrate Aluminum; Metallic; Steel
View Details