Synertron Technology, Inc. Industrial Panel PCs SYN-15TPPC770HB-I5

Description
Dimension: 403 W x 302 H x 78 D mm LCD Size: 15 Inch, 4:3 Resolution: 1024 x 768 Color: 16.70 Mega (24 bit true color) Contrast Ratio: 500:1 Luminance: 400 cd/m2 | 1000 cd/m2
Datasheet
Description
Dimension: 403 W x 302 H x 78 D mm LCD Size: 15 Inch, 4:3 Resolution: 1024 x 768 Color: 16.70 Mega (24 bit true color) Contrast Ratio: 500:1 Luminance: 400 cd/m2 | 1000 cd/m2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Panel PCs - SYN-15TPPC770HB-I5 - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
Industrial Panel PCs
SYN-15TPPC770HB-I5
Industrial Panel PCs SYN-15TPPC770HB-I5
Dimension: 403 W x 302 H x 78 D mm LCD Size: 15 Inch, 4:3 Resolution: 1024 x 768 Color: 16.70 Mega (24 bit true color) Contrast Ratio: 500:1 Luminance: 400 cd/m2 | 1000 cd/m2
  • Dimension: 403 W x 302 H x 78 D mm
  • LCD Size: 15 Inch, 4:3
  • Resolution: 1024 x 768
  • Color: 16.70 Mega (24 bit true color)
  • Contrast Ratio: 500:1
  • Luminance: 400 cd/m2 | 1000 cd/m2
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Computers
Product Number SYN-15TPPC770HB-I5
Product Name Industrial Panel PCs
Computer Type Computer Terminal
Processor Intel 386 Family
Speed 2600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TC77 ex -NI Touch Computer - tc77ex ni touch computer - BARTEC
Specs
Computer Type Computer Terminal
Display Size 4.7 inch (119.38 mm)
Operating System Google®
View Details
Powerful industrial PC - ibaDeskline - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
 - 7200597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details