Synertron Technology, Inc. Industrial Panel PCs SYN-215TPPC770ST-I5

Description
Low Power Consumption, Fanless Touch Panel PCs Dimension: 555.50 W x 330.35 H x 85.30 D mm LCD Size: 21.5 Inch, 16:9 Resolution: 1920 x 1080 Color: 16.70 Mega (24 bit true color) Contrast Ratio: 1000:1 Luminance: 250 cd/m2
Datasheet
Description
Low Power Consumption, Fanless Touch Panel PCs Dimension: 555.50 W x 330.35 H x 85.30 D mm LCD Size: 21.5 Inch, 16:9 Resolution: 1920 x 1080 Color: 16.70 Mega (24 bit true color) Contrast Ratio: 1000:1 Luminance: 250 cd/m2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Panel PCs - SYN-215TPPC770ST-I5 - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
Industrial Panel PCs
SYN-215TPPC770ST-I5
Industrial Panel PCs SYN-215TPPC770ST-I5
Low Power Consumption, Fanless Touch Panel PCs Dimension: 555.50 W x 330.35 H x 85.30 D mm LCD Size: 21.5 Inch, 16:9 Resolution: 1920 x 1080 Color: 16.70 Mega (24 bit true color) Contrast Ratio: 1000:1 Luminance: 250 cd/m2

Low Power Consumption, Fanless Touch Panel PCs

  • Dimension: 555.50 W x 330.35 H x 85.30 D mm
  • LCD Size: 21.5 Inch, 16:9
  • Resolution: 1920 x 1080
  • Color: 16.70 Mega (24 bit true color)
  • Contrast Ratio: 1000:1
  • Luminance: 250 cd/m2
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Computers
Product Number SYN-215TPPC770ST-I5
Product Name Industrial Panel PCs
Computer Type Computer Terminal
Processor Intel 386 Family
Speed 2600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
Integrated Display Industrial Computer - 6181P-15B3MW71DC - Allen-Bradley / Rockwell Automation
Specs
Display Size 15.0 inch (381.00 mm)
Operating System Microsoft®
Main Memory 256.00 GB
View Details