Synertron Technology, Inc. Industrial Panel PCs SYN-104TPPC770-I5

Description
Dimension: 270 W x 194 H x 119 D mm LCD Size: 10.4 Inch, 4:3 Resolution: 1024 x 768 Color: 262K (18 bit color) Contrast Ratio: 500:1 Luminance: 400 cd/m2
Datasheet
Description
Dimension: 270 W x 194 H x 119 D mm LCD Size: 10.4 Inch, 4:3 Resolution: 1024 x 768 Color: 262K (18 bit color) Contrast Ratio: 500:1 Luminance: 400 cd/m2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Panel PCs - SYN-104TPPC770-I5 - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
Industrial Panel PCs
SYN-104TPPC770-I5
Industrial Panel PCs SYN-104TPPC770-I5
Dimension: 270 W x 194 H x 119 D mm LCD Size: 10.4 Inch, 4:3 Resolution: 1024 x 768 Color: 262K (18 bit color) Contrast Ratio: 500:1 Luminance: 400 cd/m2
  • Dimension: 270 W x 194 H x 119 D mm
  • LCD Size: 10.4 Inch, 4:3
  • Resolution: 1024 x 768
  • Color: 262K (18 bit color)
  • Contrast Ratio: 500:1
  • Luminance: 400 cd/m2
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Computers
Product Number SYN-104TPPC770-I5
Product Name Industrial Panel PCs
Computer Type Computer Terminal
Processor Intel 386 Family
Speed 2600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
Powerful industrial PC - ibaRackline-PC CAM - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
MC27 ex -NI Mobile Computer - mc27ex ni mobile computer - BARTEC
Specs
Computer Type Computer Terminal
Display Size 4.0 inch (101.60 mm)
Operating System Google®
View Details
Helix 523 Fanless Industrial Computer with Dual ModBay Expansion - HX523 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel® Core™ Ultra 5 125H Intel® Core™ Ultra 5 135H Intel® Core™ Ultra 7 165H
Main Memory 96.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details