Synertron Technology, Inc. Fanless Panel PC super-10-4-ppc-3i385cw

Description
10.4" Fanless Panel PC with Intel® Atom™ Bay Trail Processor 10.4" LCD with resistive touch screen Intel® Atom™ Bay Trail J1900 / E3825 / E3845 SoC DDR3L SODIMM, Max 8GB 2 x GbE, 4 x COM, DVI, VGA, 4 x USB Wide Range 9~36V DC input Plastic (ABS) housing Features: 10.4" LCD with resistive touch screen Intel® Atom™ Bay Trail J1900 / E3825 / E3845 SoC DDR3L SODIMM, Max 8GB 2 x GbE, 4 x COM, DVI, VGA, 4 x USB Wide Range 9~36V DC input Plastic (ABS) housing
Datasheet
Description
10.4" Fanless Panel PC with Intel® Atom™ Bay Trail Processor 10.4" LCD with resistive touch screen Intel® Atom™ Bay Trail J1900 / E3825 / E3845 SoC DDR3L SODIMM, Max 8GB 2 x GbE, 4 x COM, DVI, VGA, 4 x USB Wide Range 9~36V DC input Plastic (ABS) housing Features: 10.4" LCD with resistive touch screen Intel® Atom™ Bay Trail J1900 / E3825 / E3845 SoC DDR3L SODIMM, Max 8GB 2 x GbE, 4 x COM, DVI, VGA, 4 x USB Wide Range 9~36V DC input Plastic (ABS) housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fanless Panel PC - super-10-4-ppc-3i385cw - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
Fanless Panel PC
super-10-4-ppc-3i385cw
Fanless Panel PC super-10-4-ppc-3i385cw
10.4" Fanless Panel PC with Intel® Atom™ Bay Trail Processor 10.4" LCD with resistive touch screen Intel® Atom™ Bay Trail J1900 / E3825 / E3845 SoC DDR3L SODIMM, Max 8GB 2 x GbE, 4 x COM, DVI, VGA, 4 x USB Wide Range 9~36V DC input Plastic (ABS) housing Features: 10.4" LCD with resistive touch screen Intel® Atom™ Bay Trail J1900 / E3825 / E3845 SoC DDR3L SODIMM, Max 8GB 2 x GbE, 4 x COM, DVI, VGA, 4 x USB Wide Range 9~36V DC input Plastic (ABS) housing

10.4" Fanless Panel PC with Intel® Atom™ Bay Trail Processor

  • 10.4" LCD with resistive touch screen
  • Intel® Atom™ Bay Trail J1900 / E3825 / E3845 SoC
  • DDR3L SODIMM, Max 8GB
  • 2 x GbE, 4 x COM, DVI, VGA, 4 x USB
  • Wide Range 9~36V DC input
  • Plastic (ABS) housing

Features:

  • 10.4" LCD with resistive touch screen
  • Intel® Atom™ Bay Trail J1900 / E3825 / E3845 SoC
  • DDR3L SODIMM, Max 8GB
  • 2 x GbE, 4 x COM, DVI, VGA, 4 x USB
  • Wide Range 9~36V DC input
  • Plastic (ABS) housing
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Computers
Product Number super-10-4-ppc-3i385cw
Product Name Fanless Panel PC
Computer Type Computer Terminal
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS PROFESSIONAL 19,1
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details
 - 7650407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.5 inch (266.70 mm)
General Features Handheld or Portable
View Details
Fanless Industrial Panel PC - E9066T™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details