Synertron Technology, Inc. Fanless Panel PC super-15-1-ppc-3i385cw

Description
15.1" Fanless Panel PC with Intel® Atom™ Bay Trail Processor 15.1" LCD with resistive touch screen Intel® Atom™ Bay Trail J1900 / E3825 / E3845 SoC DDR3L SODIMM, Max 8GB 2 x GbE, 4 x COM, DVI, VGA, 4 x USB Wide Range 9~36V DC input Plastic (ABS) housing Features: 15.1" LCD with resistive touch screen Intel® Atom™ Bay Trail J1900 / E3825 / E3845 SoC DDR3L SODIMM, Max 8GB 2 x GbE, 4 x COM, DVI, VGA, 4 x USB Wide Range 9~36V DC input Plastic (ABS) housing
Datasheet
Description
15.1" Fanless Panel PC with Intel® Atom™ Bay Trail Processor 15.1" LCD with resistive touch screen Intel® Atom™ Bay Trail J1900 / E3825 / E3845 SoC DDR3L SODIMM, Max 8GB 2 x GbE, 4 x COM, DVI, VGA, 4 x USB Wide Range 9~36V DC input Plastic (ABS) housing Features: 15.1" LCD with resistive touch screen Intel® Atom™ Bay Trail J1900 / E3825 / E3845 SoC DDR3L SODIMM, Max 8GB 2 x GbE, 4 x COM, DVI, VGA, 4 x USB Wide Range 9~36V DC input Plastic (ABS) housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fanless Panel PC - super-15-1-ppc-3i385cw - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
Fanless Panel PC
super-15-1-ppc-3i385cw
Fanless Panel PC super-15-1-ppc-3i385cw
15.1" Fanless Panel PC with Intel® Atom™ Bay Trail Processor 15.1" LCD with resistive touch screen Intel® Atom™ Bay Trail J1900 / E3825 / E3845 SoC DDR3L SODIMM, Max 8GB 2 x GbE, 4 x COM, DVI, VGA, 4 x USB Wide Range 9~36V DC input Plastic (ABS) housing Features: 15.1" LCD with resistive touch screen Intel® Atom™ Bay Trail J1900 / E3825 / E3845 SoC DDR3L SODIMM, Max 8GB 2 x GbE, 4 x COM, DVI, VGA, 4 x USB Wide Range 9~36V DC input Plastic (ABS) housing

15.1" Fanless Panel PC with Intel® Atom™ Bay Trail Processor

  • 15.1" LCD with resistive touch screen
  • Intel® Atom™ Bay Trail J1900 / E3825 / E3845 SoC
  • DDR3L SODIMM, Max 8GB
  • 2 x GbE, 4 x COM, DVI, VGA, 4 x USB
  • Wide Range 9~36V DC input
  • Plastic (ABS) housing

Features:

  • 15.1" LCD with resistive touch screen
  • Intel® Atom™ Bay Trail J1900 / E3825 / E3845 SoC
  • DDR3L SODIMM, Max 8GB
  • 2 x GbE, 4 x COM, DVI, VGA, 4 x USB
  • Wide Range 9~36V DC input
  • Plastic (ABS) housing
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Computers
Product Number super-15-1-ppc-3i385cw
Product Name Fanless Panel PC
Computer Type Computer Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
Helix 511 Fanless Intel 12th Gen Edge Computer - HX511 - OnLogic Inc.
Specs
Operating System Linux
Processor Intel 386 Family; Intel Celeron ; Intel Core
Speed 4800 MHz
View Details