Synertron Technology, Inc. Fanless Panel PC super-7-ppc-3i385cw

Description
7" Fanless Panel PC with Intel® Atom™ Bay Trail Processor 7" LCD with resistive touch screen Intel® Atom™ Bay Trail J1900 / E3825 / E3845 SoC DDR3L SODIMM, Max 8GB 2 x GbE, 4 x COM, DVI, VGA, 4 x USB Wide Range 9~36V DC input Plastic (ABS) housing Features: 7" LCD with resistive touch screen Intel® Atom™ Bay Trail J1900 / E3825 / E3845 SoC DDR3L SODIMM, Max 8GB 2 x GbE, 4 x COM, DVI, VGA, 4 x USB Wide Range 9~36V DC input Plastic (ABS) housing
Datasheet
Description
7" Fanless Panel PC with Intel® Atom™ Bay Trail Processor 7" LCD with resistive touch screen Intel® Atom™ Bay Trail J1900 / E3825 / E3845 SoC DDR3L SODIMM, Max 8GB 2 x GbE, 4 x COM, DVI, VGA, 4 x USB Wide Range 9~36V DC input Plastic (ABS) housing Features: 7" LCD with resistive touch screen Intel® Atom™ Bay Trail J1900 / E3825 / E3845 SoC DDR3L SODIMM, Max 8GB 2 x GbE, 4 x COM, DVI, VGA, 4 x USB Wide Range 9~36V DC input Plastic (ABS) housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fanless Panel PC - super-7-ppc-3i385cw - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
Fanless Panel PC
super-7-ppc-3i385cw
Fanless Panel PC super-7-ppc-3i385cw
7" Fanless Panel PC with Intel® Atom™ Bay Trail Processor 7" LCD with resistive touch screen Intel® Atom™ Bay Trail J1900 / E3825 / E3845 SoC DDR3L SODIMM, Max 8GB 2 x GbE, 4 x COM, DVI, VGA, 4 x USB Wide Range 9~36V DC input Plastic (ABS) housing Features: 7" LCD with resistive touch screen Intel® Atom™ Bay Trail J1900 / E3825 / E3845 SoC DDR3L SODIMM, Max 8GB 2 x GbE, 4 x COM, DVI, VGA, 4 x USB Wide Range 9~36V DC input Plastic (ABS) housing

7" Fanless Panel PC with Intel® Atom™ Bay Trail Processor

  • 7" LCD with resistive touch screen
  • Intel® Atom™ Bay Trail J1900 / E3825 / E3845 SoC
  • DDR3L SODIMM, Max 8GB
  • 2 x GbE, 4 x COM, DVI, VGA, 4 x USB
  • Wide Range 9~36V DC input
  • Plastic (ABS) housing

Features:

  • 7" LCD with resistive touch screen
  • Intel® Atom™ Bay Trail J1900 / E3825 / E3845 SoC
  • DDR3L SODIMM, Max 8GB
  • 2 x GbE, 4 x COM, DVI, VGA, 4 x USB
  • Wide Range 9~36V DC input
  • Plastic (ABS) housing
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Computers
Product Number super-7-ppc-3i385cw
Product Name Fanless Panel PC
Computer Type Computer Terminal
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS PROFESSIONAL 19,1
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details
Front Access Micro Computer, Intel 6th/7th Gen Core i CPU (LGA1151),10 COM, 8 USB, and 4 Expansion slots - AIMC-3403-01A2 - Advantech
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family; Intel® Core™ processors (7th/6th Gen)
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Powerful industrial PC - ibaRackline-PC CAM - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details