Synertron Technology, Inc. Industrial Panel PCs SYN-17TPPC770ST-I5

Description
Dimension: 417.3 W x 330.4 H x 90.0 D mm LCD Size: 17 Inch, 4:3 Resolution: 1024 x 768 Color: 16.70 Mega (24 bit true color) Contrast Ratio: 800:1 Luminance: 350 cd/m2
Datasheet
Description
Dimension: 417.3 W x 330.4 H x 90.0 D mm LCD Size: 17 Inch, 4:3 Resolution: 1024 x 768 Color: 16.70 Mega (24 bit true color) Contrast Ratio: 800:1 Luminance: 350 cd/m2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Panel PCs - SYN-17TPPC770ST-I5 - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
Industrial Panel PCs
SYN-17TPPC770ST-I5
Industrial Panel PCs SYN-17TPPC770ST-I5
Dimension: 417.3 W x 330.4 H x 90.0 D mm LCD Size: 17 Inch, 4:3 Resolution: 1024 x 768 Color: 16.70 Mega (24 bit true color) Contrast Ratio: 800:1 Luminance: 350 cd/m2
  • Dimension: 417.3 W x 330.4 H x 90.0 D mm
  • LCD Size: 17 Inch, 4:3
  • Resolution: 1024 x 768
  • Color: 16.70 Mega (24 bit true color)
  • Contrast Ratio: 800:1
  • Luminance: 350 cd/m2
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Computers
Product Number SYN-17TPPC770ST-I5
Product Name Industrial Panel PCs
Computer Type Computer Terminal
Processor Intel 386 Family
Speed 2600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS PROFESSIONAL 19,1
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details
Powerful industrial PC - ibaDeskline - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
 - 7650407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.5 inch (266.70 mm)
General Features Handheld or Portable
View Details