PCB Piezotronics, Inc. MIC SIG TEE 5-PIN SWCFT 5uF DC BLOCK ADP104

Description
Microphone cable "T", takes signal directly from the microphone preamp (5-pin Switchcraft). Includes DC blocking capacitor
Description
Microphone cable "T", takes signal directly from the microphone preamp (5-pin Switchcraft). Includes DC blocking capacitor

Suppliers

Company
Product
Description
Supplier Links
MIC SIG TEE 5-PIN SWCFT 5uF DC BLOCK - ADP104 - PCB Piezotronics, Inc.
Depew, NY, United States
MIC SIG TEE 5-PIN SWCFT 5uF DC BLOCK
ADP104
MIC SIG TEE 5-PIN SWCFT 5uF DC BLOCK ADP104
Microphone cable "T", takes signal directly from the microphone preamp (5-pin Switchcraft). Includes DC blocking capacitor

Microphone cable "T", takes signal directly from the microphone preamp (5-pin Switchcraft). Includes DC blocking capacitor

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Cable Assemblies
Product Number ADP104
Product Name MIC SIG TEE 5-PIN SWCFT 5uF DC BLOCK
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details