Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
PCB PIEZOTRONICS, INC.
EXA050 -- CABLE MIC EXT 50 FT LEMO? 7-PIN
PCB Piezotronics, Inc.
CABLE MIC EXT 50 FT LEMO? 7-PIN
EXA050
Description
Microphone extension cable, 7 pin LEMO®, 50' (15m).
PCB Piezotronics, Inc.
Done
Description
Microphone extension cable, 7 pin LEMO®, 50' (15m).
Suppliers
Company
Product
Description
Supplier Links
PCB Piezotronics, Inc.
Depew, NY, United States
CABLE MIC EXT 50 FT LEMO? 7-PIN
EXA050
CABLE MIC EXT 50 FT LEMO? 7-PIN
EXA050
Microphone extension cable, 7 pin LEMO®, 50' (15m).
Microphone extension cable, 7 pin LEMO®, 50' (15m).
Supplier's Site
Technical Specifications
PCB Piezotronics, Inc.
Product Category
Cable Assemblies
Product Number
EXA050
Product Name
CABLE MIC EXT 50 FT LEMO? 7-PIN
Application
Audio
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Video Converters
1778830
Specs
Application
Audio; Video
Product Type
DisplayPort
Cable Length
0.8366 ft (2.55 dm)
View Details
Beckhoff Automation LLC
ZK7102-BH00-0xxx | B12, ECP cable, PUR, 2 x 0.75 mm² + (1 x 4 x AWG22), drag-chain suitable, key 1 (24 V DC)
Specs
Application
Networking
View Details
Mini-Circuits
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 2.0″
086-2SM+
Specs
Cable Type
Coaxial
Cable Length
0.1667 ft (0.5080 dm)
Rated Temperature
-45 to 85 C (-49 to 185 F)
View Details
3
suppliers
ArduSimple
USB-C to USB-C cable (OTG)
AS-CAB-OTGUSBC-0M2-USBC-00
View Details