Siemens Process Instrumentation Electromagnetic Flow Sensor SITRANS FMS300

Description
SITRANS FMS300 is an electromagnetic flow sensor with a large variety of liners, electrode materials and with grounding electrodes as standard, all this ensures a perfect fit for almost every flow application. Benefits Fully welded construction that is extremely rugged and can withstand special process conditions using wide variety of measurement electrodes. Versatile use - lining and electrodes available for every application. High temperature version available up to 180 °C/ 356 °F. SITRANS FM portfolio is an integrated platform enabling flexible use of the new FMT020 transmitter for all new sensors like FMS500 and FMS300, along with the MAG 5000/ 6000 transmitters for other products such as MAG 5100 W/ 3100/ 1100. Unique SENSORPROM technology stores critical, sensor-specific data and transfers it to the transmitter, enabling easy and flexible sensor commissioning. Plug & Play - allows easy on-site replacement and commissioning of the transmitter in just minutes. Modular design that allows future upgrades. Flexible mounting options - compact or separate installation possible. Validated calibration ensures accurate flow measurement. Each Siemens flowmeter is calibrated in facilities that are individually accredited to ISO / IEC 17025. Service and diagnostics - designed for MAG on-site verification with traceable certification. Regular calibration of the SITRANS Verificator ensures accuracy in the field.
Description
SITRANS FMS300 is an electromagnetic flow sensor with a large variety of liners, electrode materials and with grounding electrodes as standard, all this ensures a perfect fit for almost every flow application. Benefits Fully welded construction that is extremely rugged and can withstand special process conditions using wide variety of measurement electrodes. Versatile use - lining and electrodes available for every application. High temperature version available up to 180 °C/ 356 °F. SITRANS FM portfolio is an integrated platform enabling flexible use of the new FMT020 transmitter for all new sensors like FMS500 and FMS300, along with the MAG 5000/ 6000 transmitters for other products such as MAG 5100 W/ 3100/ 1100. Unique SENSORPROM technology stores critical, sensor-specific data and transfers it to the transmitter, enabling easy and flexible sensor commissioning. Plug & Play - allows easy on-site replacement and commissioning of the transmitter in just minutes. Modular design that allows future upgrades. Flexible mounting options - compact or separate installation possible. Validated calibration ensures accurate flow measurement. Each Siemens flowmeter is calibrated in facilities that are individually accredited to ISO / IEC 17025. Service and diagnostics - designed for MAG on-site verification with traceable certification. Regular calibration of the SITRANS Verificator ensures accuracy in the field.

Suppliers

Company
Product
Description
Supplier Links
Electromagnetic Flow Sensor - SITRANS FMS300 - Siemens Process Instrumentation
Harleysville, PA, United States
Electromagnetic Flow Sensor
SITRANS FMS300
Electromagnetic Flow Sensor SITRANS FMS300
SITRANS FMS300 is an electromagnetic flow sensor with a large variety of liners, electrode materials and with grounding electrodes as standard, all this ensures a perfect fit for almost every flow application. Benefits Fully welded construction that is extremely rugged and can withstand special process conditions using wide variety of measurement electrodes. Versatile use - lining and electrodes available for every application. High temperature version available up to 180 °C/ 356 °F. SITRANS FM portfolio is an integrated platform enabling flexible use of the new FMT020 transmitter for all new sensors like FMS500 and FMS300, along with the MAG 5000/ 6000 transmitters for other products such as MAG 5100 W/ 3100/ 1100. Unique SENSORPROM technology stores critical, sensor-specific data and transfers it to the transmitter, enabling easy and flexible sensor commissioning. Plug & Play - allows easy on-site replacement and commissioning of the transmitter in just minutes. Modular design that allows future upgrades. Flexible mounting options - compact or separate installation possible. Validated calibration ensures accurate flow measurement. Each Siemens flowmeter is calibrated in facilities that are individually accredited to ISO / IEC 17025. Service and diagnostics - designed for MAG on-site verification with traceable certification. Regular calibration of the SITRANS Verificator ensures accuracy in the field.

SITRANS FMS300 is an electromagnetic flow sensor with a large variety of liners, electrode materials and with grounding electrodes as standard, all this ensures a perfect fit for almost every flow application.

Benefits

  • Fully welded construction that is extremely rugged and can withstand special process conditions using wide variety of measurement electrodes.
  • Versatile use - lining and electrodes available for every application.
  • High temperature version available up to 180 °C/ 356 °F.
  • SITRANS FM portfolio is an integrated platform enabling flexible use of the new FMT020 transmitter for all new sensors like FMS500 and FMS300, along with the MAG 5000/ 6000 transmitters for other products such as MAG 5100 W/ 3100/ 1100.
  • Unique SENSORPROM technology stores critical, sensor-specific data and transfers it to the transmitter, enabling easy and flexible sensor commissioning.
  • Plug & Play - allows easy on-site replacement and commissioning of the transmitter in just minutes.
  • Modular design that allows future upgrades.
  • Flexible mounting options - compact or separate installation possible.
  • Validated calibration ensures accurate flow measurement. Each Siemens flowmeter is calibrated in facilities that are individually accredited to ISO / IEC 17025.
  • Service and diagnostics - designed for MAG on-site verification with traceable certification. Regular calibration of the SITRANS Verificator ensures accuracy in the field.
Supplier's Site

Technical Specifications

  Siemens Process Instrumentation
Product Category Flow Meters
Product Number SITRANS FMS300
Product Name Electromagnetic Flow Sensor
Meter Technology Electromagnetic
Meter Type Velocity Flow Meter
Approvals Drinking Water approvals, e.g. WRAS, NSF/ANSI Standard 61, DVGW 270, AS/NZS 4020, GB/T 5750, ACS and Belgaqua
Operating Temperature -40 to 212 F (-40 to 100 C)
Pipe Diameter 0.50 to 88.00 inch (12.7 to 2235 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Operating Temperature -22 to 320 F (-30 to 160 C)
View Details
M335 And M350 Flowmeter 2 - 630247028 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 2.50 inch (63.5 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Coriolis Mass Flowmeter - CoriolisMaster - FCB130 & 150 - ABB Measurement & Analytics
Specs
Meter Technology Coriolis
Meter Type Mass Flow Meter; Volumetric Flow Meter
Features Programmable
View Details