SITRANS FX is your all-in-one vortex solution for volumetric and mass flow measurement of steam, gases and liquids – and so much more. These reliable all-rounders integrate flow, pressure and temperature monitoring into one user-friendly, 2-wire device. You benefit from enhanced energy and process efficiency, greater accuracy and significant cost savings.
SITRANS FX330
Take your steam, gas and liquid measurements to a whole new level with the digitally based SITRANS FX330 vortex flow meter. Designed primarily for applications in auxiliary, supply and energy systems, this device is also highly versatile for use in the process industry. From saturated and super-heated steam to raw chemicals, from compressed air to crude oil, measure it all with SITRANS FX. A compelling combination of features puts Siemens vortex flowmeters in a league of their own.
Catalog Specifications
No wear - Stainless steel construction with high resistance to corrosion, pressure and temperature
Useable in hazardous areas - SIL2 certified according to IEC 61508 Edition 2
Space-saving installation - Integrated reduction of nominal diameter for economic installation
Redundant data management - Exchange of electronics without loss of calibration and configuration data
Advanced energy management - Gross and net heat calculation
SITRANS F: The future of flow measurement
Siemens has the ideal flow solution for every industry and application, with a comprehensive selection of electromagnetic, Coriolis, ultrasonic, vortex, rotary piston and differential pressure technology. Our innovative flow sensors, transmitters and systems are tailor-made to meet your needs- and exceed your expectations. - Watch the video to see what we mean!
SITRANS FX is your all-in-one vortex solution for volumetric and mass flow measurement of steam, gases and liquids – and so much more. These reliable all-rounders integrate flow, pressure and temperature monitoring into one user-friendly, 2-wire device. You benefit from enhanced energy and process efficiency, greater accuracy and significant cost savings.
SITRANS FX330
Take your steam, gas and liquid measurements to a whole new level with the digitally based SITRANS FX330 vortex flow meter. Designed primarily for applications in auxiliary, supply and energy systems, this device is also highly versatile for use in the process industry. From saturated and super-heated steam to raw chemicals, from compressed air to crude oil, measure it all with SITRANS FX. A compelling combination of features puts Siemens vortex flowmeters in a league of their own.
Catalog Specifications
- No wear - Stainless steel construction with high resistance to corrosion, pressure and temperature
- Useable in hazardous areas - SIL2 certified according to IEC 61508 Edition 2
- Space-saving installation - Integrated reduction of nominal diameter for economic installation
- Redundant data management - Exchange of electronics without loss of calibration and configuration data
- Advanced energy management - Gross and net heat calculation
SITRANS F: The future of flow measurement
Siemens has the ideal flow solution for every industry and application, with a comprehensive selection of electromagnetic, Coriolis, ultrasonic, vortex, rotary piston and differential pressure technology. Our innovative flow sensors, transmitters and systems are tailor-made to meet your needs- and exceed your expectations. - Watch the video to see what we mean!