AW Company Datasheets for Flow Meters

Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more

Product Name Notes
303 Stainless steel or 316 Stainless steel
303 Stainless steel; Bi-directional flow capabilities
303 Stainless steel; optional 14,000PSI
303 Stainless steel; titanium coated gears available
303 Stainless steel
304 Stainless steel or 316 Stainless steel
304 Stainless steel or 316Ti bodies
305 Stainless steel or 316 Stainless steel
305 Stainless steel or 316Ti bodies
306 Stainless steel or 316 Stainless steel
306 Stainless steel or 316Ti bodies
307 Stainless steel or 316 Stainless steel
307 Stainless steel or 316Ti bodies
308 Stainless steel or 316Ti bodies
309 Stainless steel or 316Ti bodies
310 Stainless steel or 316Ti bodies
311 Stainless steel or 316Ti bodies
312 Stainless steel or 316Ti bodies
313 Stainless steel or 316Ti bodies
316 Stainless steel; optional 14,000PSI
316 Stainless steel; optional fiber optic sensor
316 Stainless steel
BASF high-pressure flanges available for high flow rates
DIN 4.1571 and 1.4460 and sapphire bearings available on request
Display used must detect input signal down to 30mV or amplification needed
Equipped with flanges as per DIN or ANSI
Female inch-thread connections
High strength aluminum; optional 14,000PSI
High strength aluminum
Sanitary clamp rated at 250psi at 300F
Stainless steel DIN 1.4571
Threadless "Tri-Clamp" fittings as per DIN 32676