316 Stainless steel; optional fiber optic sensor
| AW Company | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | JVS-15SLGFS |
| Product Name | Positive Displacement Flow Meter |
| Meter Technology | Oval Gear |
| Process Media Type | Liquid |
| Operating Pressure | 2000 psi (1408 m H2O) |
| Media Temperature | 400 F (204 C) |
| Meter Type | Volumetric Flow Meter |