Threadless "Tri-Clamp" fittings as per DIN 32676
| AW Company | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | HM 17 FT |
| Product Name | HMFT |
| Meter Technology | Turbine |
| Process Media Type | Liquid |
| Meter Type | Volumetric Flow Meter |
| Liquid Volumetric Flow Rate | 3.17 to 31.68 GPM (12 to 120 L/min) |