AW Company Datasheets for Turbine Flow Meters

Turbine flow meters measure the rate of flow in a pipe or process line via a rotor that spins as the media passes through its blades.
Turbine Flow Meters: Learn more

Product Name Notes
BASF high-pressure flanges available for high flow rates
DIN 4.1571 and 1.4460 and sapphire bearings available on request
Display used must detect input signal down to 30mV or amplification needed
Equipped with flanges as per DIN or ANSI
Female inch-thread connections
Sanitary clamp rated at 250psi at 300F
Threadless "Tri-Clamp" fittings as per DIN 32676