Equipped with flanges as per DIN or ANSI
| AW Company | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | HM 28 |
| Product Name | HM...F Series |
| Meter Technology | Turbine |
| Process Media Type | Liquid |
| Media Temperature | -459 to 662 F (-273 to 350 C) |
| Meter Type | Volumetric Flow Meter |
| Liquid Volumetric Flow Rate | 7.92 to 95.04 GPM (30 to 360 L/min) |