AW Company Datasheets for Positive Displacement Flow Meters
Positive displacement flow meters measure the volume or flow rate of a moving fluid or gas by dividing the media into fixed, metered volumes. These devices consist of a chamber that obstructs the media flow and a rotating or reciprocating mechanism that allows the passage of fixed-volume amounts.
Positive Displacement Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| 303 Stainless steel or 316 Stainless steel | |
| 303 Stainless steel; Bi-directional flow capabilities | |
| 303 Stainless steel; optional 14,000PSI | |
| 303 Stainless steel; titanium coated gears available | |
| 303 Stainless steel | |
| 304 Stainless steel or 316 Stainless steel | |
| 304 Stainless steel or 316Ti bodies | |
| 305 Stainless steel or 316 Stainless steel | |
| 305 Stainless steel or 316Ti bodies | |
| 306 Stainless steel or 316 Stainless steel | |
| 306 Stainless steel or 316Ti bodies | |
| 307 Stainless steel or 316 Stainless steel | |
| 307 Stainless steel or 316Ti bodies | |
| 308 Stainless steel or 316Ti bodies | |
| 309 Stainless steel or 316Ti bodies | |
| 310 Stainless steel or 316Ti bodies | |
| 311 Stainless steel or 316Ti bodies | |
| 312 Stainless steel or 316Ti bodies | |
| 313 Stainless steel or 316Ti bodies | |
| 316 Stainless steel; optional 14,000PSI | |
| 316 Stainless steel; optional fiber optic sensor | |
| 316 Stainless steel | |
| High strength aluminum; optional 14,000PSI | |
| High strength aluminum |