Stainless steel DIN 1.4571
| AW Company | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | ACM 300 |
| Product Name | Coriolis Flow Meter |
| Meter Technology | Coriolis |
| Features | Programmable; Recorder / Totalizer Functions (optional feature); Suspended Solids / Slurries |
| Process Media Type | Liquid; Gas; Steam |
| Operating Pressure | 2900 psi (2041 m H2O) |
| Media Temperature | -20 to 250 F (-29 to 121 C) |