Display used must detect input signal down to 30mV or amplification needed
| AW Company | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | TR-1120 |
| Product Name | TR-1100 Series |
| Meter Technology | Turbine |
| Process Media Type | Liquid |
| Operating Pressure | 5000 psi (3519 m H2O) |
| Media Temperature | -150 to 450 F (-101 to 232 C) |
| Meter Type | Volumetric Flow Meter |