306 Stainless steel or 316Ti bodies
| AW Company | |
|---|---|
| Product Category | Volumetric Liquid Flow Switches |
| Product Number | ZHM-02/1 |
| Product Name | Positive Displacement Flow Meter |
| Meter Technology | Oval Gear |
| Meter Type | Volumetric Flow Meter |
| Pipe Diameter | 0.25 inch (6.35 mm) |
| Mounting | In-line |
| End Fittings | In-line Threaded |