JVM-60KL -- POSITIVE DISPLACEMENT FLOW METER
AW Company
Positive Displacement Flow Meter
JVM-60KL
Description
303 Stainless steel
Description
303 Stainless steel
Suppliers
Positive Displacement Flow Meter
JVM-60KL
Technical Specifications
|
Product Category
|
Liquid Flow Meters |
|
Product Number
|
JVM-60KL |
|
Product Name
|
Positive Displacement Flow Meter |
|
Meter Technology
|
Oval Gear
|
|
Process Media Type
|
Liquid
|
|
Operating Pressure
|
5000 psi (3519 m H2O)
|
|
Media Temperature
|
400 F (204 C)
|
|
Meter Type
|
Volumetric Flow Meter
|
Unlock Full Specs
to access all available technical data
Similar Products
Meter Technology
Turbine
Features
Recorder / Totalizer Functions
Process Media Type
Liquid
View Details
Meter Technology
Ultrasonic
Features
Recorder / Totalizer Functions
Operating Temperature
-14 to 131 F (-26 to 55 C)
View Details
Process Media Type
Liquid
Operating Pressure
4351 psi (3062 m H2O)
Gas Volumetric Flow Rate
0.0014 to 0.0046 SCFM (0.0024 to 0.0078 m³/hr)
View Details
Plast-O-Matic Valves, Inc.
Process Media Type
Liquid
Meter Type
Volumetric Flow Meter
Pipe Diameter
0.50 inch (12.7 mm)
View Details