Sanitary clamp rated at 250psi at 300F
| AW Company | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | TA-3-75-500 |
| Product Name | TA-3 Series |
| Meter Technology | Turbine |
| Features | Sanitary Applications Rated |
| Process Media Type | Liquid |
| Operating Pressure | 1000 psi (704 m H2O) |
| Meter Type | Volumetric Flow Meter |