Threadless "Tri-Clamp" fittings as per DIN 32676
| AW Company | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | HM 22 FT |
| Product Name | HMFT |
| Meter Technology | Turbine |
| Process Media Type | Liquid |
| Meter Type | Volumetric Flow Meter |
| Liquid Volumetric Flow Rate | 5.28 to 52.80 GPM (20 to 200 L/min) |