Female inch-thread connections
| AW Company | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | HM 9 R |
| Product Name | HM...R Series |
| Meter Technology | Turbine |
| Process Media Type | Liquid |
| Operating Pressure | 9282 psi (6533 m H2O) |
| Media Temperature | -465 to 662 F (-276 to 350 C) |
| Meter Type | Volumetric Flow Meter |