· Advanced DDS technology, upto 10MHz frequency output
· 125MS/s sample rate, and 1μHz frequency resolution
· Vertical Resolution : 14 bits, and 8K arb waveform length
· Comprehensive waveform output : 5 basic waveforms,
and 45 built-in arbitrary waveforms
· Comprehensive modulation functions :
AM, FM, PM, FSK, Sweep, and Burst
· CPI, and LabVIEW supported
· 4'' high resolution (480 x 320 pixels) LCD
· could work with OWON SDS Series DSO smoothly
| Fujian Lilliput Optoelectronics Technology Co., Ltd. | |
|---|---|
| Product Category | Signal Generators |
| Product Name | OWON 1-CH Low Frequency Arbitrary Waveform Generator |
| Device Type | Generator |
| Generator Type | Pulse; Multiple Outputs; Sine, Square, Pulse, Ramp, Noise and others, total 45 built-in waveforms |
| Form Factor | Portable |
| User Interface | Front Panel |
| Interface | Universal Serial Bus |