Fujian Lilliput Optoelectronics Technology Co., Ltd. OWON 1-CH High Frequency Arbitrary Waveform Generator

Description
· OWON 1-CH High Frequency Arbitrary Waveform Generator · Advanced DDS technology, max 150MHz frequency output · Up to 400MS/s sample rate, and 1μHz frequency resolution · Vertical Resolution : 14 bits, up to 1M arb waveform length · Comprehensive waveform output : 5 basic waveforms, and 45 built-in arbitrary waveforms · Comprehensive modulation functions : AM, FM, PM, FSK, PWM, Sweep, and Burst+ SCPI, and LabVIEW supported · 4 inches high resolution (480 × 320 pixels) LCD
Description
· OWON 1-CH High Frequency Arbitrary Waveform Generator · Advanced DDS technology, max 150MHz frequency output · Up to 400MS/s sample rate, and 1μHz frequency resolution · Vertical Resolution : 14 bits, up to 1M arb waveform length · Comprehensive waveform output : 5 basic waveforms, and 45 built-in arbitrary waveforms · Comprehensive modulation functions : AM, FM, PM, FSK, PWM, Sweep, and Burst+ SCPI, and LabVIEW supported · 4 inches high resolution (480 × 320 pixels) LCD

Suppliers

Company
Product
Description
Supplier Links
OWON 1-CH High Frequency Arbitrary Waveform Generator -  - Fujian Lilliput Optoelectronics Technology Co., Ltd.
Zhangzhou, Fujian, China
OWON 1-CH High Frequency Arbitrary Waveform Generator
OWON 1-CH High Frequency Arbitrary Waveform Generator
· OWON 1-CH High Frequency Arbitrary Waveform Generator · Advanced DDS technology, max 150MHz frequency output · Up to 400MS/s sample rate, and 1μHz frequency resolution · Vertical Resolution : 14 bits, up to 1M arb waveform length · Comprehensive waveform output : 5 basic waveforms, and 45 built-in arbitrary waveforms · Comprehensive modulation functions : AM, FM, PM, FSK, PWM, Sweep, and Burst+ SCPI, and LabVIEW supported · 4 inches high resolution (480 × 320 pixels) LCD

· OWON 1-CH High Frequency Arbitrary Waveform Generator

· Advanced DDS technology, max 150MHz frequency output

· Up to 400MS/s sample rate, and 1μHz frequency resolution

· Vertical Resolution : 14 bits, up to 1M arb waveform length

· Comprehensive waveform output : 5 basic waveforms, and 45 built-in arbitrary waveforms

· Comprehensive modulation functions : AM, FM, PM, FSK, PWM, Sweep, and Burst+ SCPI, and LabVIEW supported

· 4 inches high resolution (480 × 320 pixels) LCD

Supplier's Site

Technical Specifications

  Fujian Lilliput Optoelectronics Technology Co., Ltd.
Product Category Signal Generators
Product Name OWON 1-CH High Frequency Arbitrary Waveform Generator
Device Type Generator
Generator Type Pulse; Multiple Outputs; Sine, Square, Pulse, Ramp, Noise and others, total 45 built-in waveforms
Form Factor Portable
User Interface Front Panel
Interface Serial Interface; Ethernet; Universal Serial Bus
Unlock Full Specs
to access all available technical data

Similar Products

Waveform Generator - SDG5122 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse
Form Factor Portable
View Details
2 suppliers
UTG2122X 120MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2122X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 120 MHz
View Details
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details