Quality Bearings & Components Datasheets for Ball Bearings
Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings.
Ball Bearings: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Commercial PLAIN BALL BEARINGS – INCH • 52100 Chrome Steel NOTES: 1. Radius is the maximum shaft radius or housing fillet that the bearing corner will clear. 2. Available in... | |
| Double Row SELF-ALIGNING BALL BEARINGS – METRIC • Chrome Steel • 1300 Series • 1200 Series • 2200 Series | |
| Miniature Instrument - Extended Inner Ring FLANGED BALL BEARINGS-OPEN TYPE – INCH • Stainless Steel • Chrome Steel | |
| Miniature Instrument - Extended Inner Ring FLANGED BALL BEARINGS-SHIELDED TYPE – INCH • Stainless Steel • Chrome Steel | |
| Miniature Instrument | Extended Inner Ring PLAIN BALL BEARINGS-OPEN TYPE – INCH • Stainless Steel • Chrome Steel | |
| Miniature Instrument | Extended Inner Ring PLAIN BALL BEARINGS-SHIELDED TYPE – INCH • Stainless Steel • Chrome Steel | |
| Self-Clinching BALL BEARINGS – INCH Materials: High Chromium Alloy Steel Bearing Carbon Steel Retainer, Black Oxide Finish Features: • Self-aligning to ±5° • Double Shields • ABEC 3 • High-speed... | |
| Self-Clinching BALL BEARINGS – METRIC Materials: High Chromium Alloy Steel Bearing Carbon Steel Retainer, Black Oxide Finish Features: • Self-aligning to ±5° • Double Shields • ABEC 3 • High-speed... | |
| Single Row PLAIN BALL BEARINGS-6200 SERIES – METRIC • Chrome Steel NOTE: Available in Stainless Steel upon request. Minimum order quantities may apply. | |
| Single Row PLAIN BALL BEARINGS-6000 SERIES – METRIC • Chrome Steel NOTE: Available in Stainless Steel upon request. Minimum order quantities may apply. | |
| Single Row PLAIN BALL BEARINGS-6300 SERIES – METRIC • Chrome Steel NOTE: Available in Stainless Steel upon request. Minimum order quantities may apply. | |
| Single Row PLAIN BALL BEARINGS-6900 SERIES – METRIC • Chrome Steel NOTE: Available in Stainless Steel upon request. Minimum order quantities may apply. | |
| Single Row PLAIN BALL BEARINGS-EXTRA THIN – METRIC • Chrome Steel NOTE: 1. Available in Stainless Steel upon request. Minimum order quantities may apply. 2. N.A. = not available | |
| Standard Duty BALL BEARING INSERTS-LOCKING COLLAR TYPE – INCH • Wide Inner Ring Bearing • Lubrication Groove with Hole on Set Screw Side • Additional Oil Hole on Opposite Side... | |
| Standard Duty BALL BEARING INSERTS-SET SCREW TYPE – INCH • Wide Inner Ring Bearing • Lubrication Groove with Hole on Set Screw Side • Additional Oil Hole on Opposite Side... | |
| Thin Section | Conrad Style BALL BEARINGS – INCH • 52100 Chrome Steel • Conrad Radial Contact • Snap-Over Cage • ABEC 1 NOTE: Large sizes available upon request. Stainless... | |
| Thin Section | Four-Point Contact BALL BEARINGS – INCH • 52100 Chrome Steel • Four-Point Contact Bearings • Snap-Over Cage • ABEC 1 NOTE: Large sizes available upon request. Stainless... | |
| COLLAR BEARINGS-CLAMP TYPE - INCH 52100 Chrome Steel Collar and Set Screw NOTES: 1. Except for bore, bearings inspected to ABEC-1 tolerances. 2. Recommended shaft tolerance: Nominal bore size -.0005... |
| << Prev |