Single Row
PLAIN BALL BEARINGS-6300 SERIES – METRIC
• Chrome Steel
NOTE:
Available in Stainless Steel upon request.
Minimum order quantities may apply.
| Quality Bearings & Components | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | BBXRXXM6308 |
| Product Name | Ball Bearings-6300 Series - Metric |
| Primary Bearing Category | Radial Ball Bearing |
| Design Units | Metric |
| Bore | 1.5748 inch (40.000 mm) |
| Outside Diameter | 3.5433 inch (90.000 mm) |