Quality Bearings & Components Plain Ball Bearings-Open Type - Inch BE#RIX-518XXXX

Description
Miniature Instrument | Extended Inner Ring PLAIN BALL BEARINGS-OPEN TYPE – INCH • Stainless Steel • Chrome Steel
Description
Miniature Instrument | Extended Inner Ring PLAIN BALL BEARINGS-OPEN TYPE – INCH • Stainless Steel • Chrome Steel

Suppliers

Company
Product
Description
Supplier Links
Plain Ball Bearings-Open Type  -  Inch - BE#RIX-518XXXX - Quality Bearings & Components
Hicksville, NY, USA
Plain Ball Bearings-Open Type - Inch
BE#RIX-518XXXX
Plain Ball Bearings-Open Type - Inch BE#RIX-518XXXX
Miniature Instrument | Extended Inner Ring PLAIN BALL BEARINGS-OPEN TYPE – INCH • Stainless Steel • Chrome Steel

Miniature Instrument | Extended Inner Ring
PLAIN BALL BEARINGS-OPEN TYPE – INCH

• Stainless Steel

• Chrome Steel

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Ball Bearings
Product Number BE#RIX-518XXXX
Product Name Plain Ball Bearings-Open Type - Inch
Primary Bearing Category Radial Ball Bearing
Application Instrument / Miniature
Material / Plating Stainless Steel
Design Units Inch
Bore 0.1250 inch (3.175 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.0469
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 1883307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details