Quality Bearings & Components Self-Clinching Ball Bearings - Metric BDNRSSMSBS110M

Description
Self-Clinching BALL BEARINGS – METRIC Materials: High Chromium Alloy Steel Bearing Carbon Steel Retainer, Black Oxide Finish Features: • Self-aligning to ±5° • Double Shields • ABEC 3 • High-speed applications • Knurling ensures secure self-clinching • Simple, quick installation • Major assembly and production savings • Mounting blocks not necessary
Description
Self-Clinching BALL BEARINGS – METRIC Materials: High Chromium Alloy Steel Bearing Carbon Steel Retainer, Black Oxide Finish Features: • Self-aligning to ±5° • Double Shields • ABEC 3 • High-speed applications • Knurling ensures secure self-clinching • Simple, quick installation • Major assembly and production savings • Mounting blocks not necessary

Suppliers

Company
Product
Description
Supplier Links
Self-Clinching Ball Bearings  -  Metric - BDNRSSMSBS110M - Quality Bearings & Components
Hicksville, NY, USA
Self-Clinching Ball Bearings - Metric
BDNRSSMSBS110M
Self-Clinching Ball Bearings - Metric BDNRSSMSBS110M
Self-Clinching BALL BEARINGS – METRIC Materials: High Chromium Alloy Steel Bearing Carbon Steel Retainer, Black Oxide Finish Features: • Self-aligning to ±5° • Double Shields • ABEC 3 • High-speed applications • Knurling ensures secure self-clinching • Simple, quick installation • Major assembly and production savings • Mounting blocks not necessary

Self-Clinching
BALL BEARINGS – METRIC

Materials:
High Chromium Alloy Steel Bearing
Carbon Steel Retainer, Black Oxide Finish
Features:
• Self-aligning to ±5°
• Double Shields
• ABEC 3
• High-speed applications
• Knurling ensures secure self-clinching
• Simple, quick installation
• Major assembly and production savings
• Mounting blocks not necessary

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Ball Bearings
Product Number BDNRSSMSBS110M
Product Name Self-Clinching Ball Bearings - Metric
Primary Bearing Category Radial Ball Bearing
Bearing Class ABEC3 / Class 6 / P6
Operating Temperature -29 to 250 F (-34 to 121 C)
Design Units Metric
Bore 0.3937 inch (10.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 6189941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details