Quality Bearings & Components Self-Clinching Ball Bearings - Inch BDNRSS-SBS1250

Description
Self-Clinching BALL BEARINGS – INCH Materials: High Chromium Alloy Steel Bearing Carbon Steel Retainer, Black Oxide Finish Features: • Self-aligning to ±5° • Double Shields • ABEC 3 • High-speed applications • Knurling ensures secure self-clinching • Simple, quick installation • Major assembly and production savings • Mounting blocks not necessary
Description
Self-Clinching BALL BEARINGS – INCH Materials: High Chromium Alloy Steel Bearing Carbon Steel Retainer, Black Oxide Finish Features: • Self-aligning to ±5° • Double Shields • ABEC 3 • High-speed applications • Knurling ensures secure self-clinching • Simple, quick installation • Major assembly and production savings • Mounting blocks not necessary

Suppliers

Company
Product
Description
Supplier Links
Self-Clinching Ball Bearings  -  Inch - BDNRSS-SBS1250 - Quality Bearings & Components
Hicksville, NY, USA
Self-Clinching Ball Bearings - Inch
BDNRSS-SBS1250
Self-Clinching Ball Bearings - Inch BDNRSS-SBS1250
Self-Clinching BALL BEARINGS – INCH Materials: High Chromium Alloy Steel Bearing Carbon Steel Retainer, Black Oxide Finish Features: • Self-aligning to ±5° • Double Shields • ABEC 3 • High-speed applications • Knurling ensures secure self-clinching • Simple, quick installation • Major assembly and production savings • Mounting blocks not necessary

Self-Clinching
BALL BEARINGS – INCH

Materials:
High Chromium Alloy Steel Bearing
Carbon Steel Retainer, Black Oxide Finish

Features:
• Self-aligning to ±5°
• Double Shields
• ABEC 3
• High-speed applications
• Knurling ensures secure self-clinching
• Simple, quick installation
• Major assembly and production savings
• Mounting blocks not necessary

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Ball Bearings
Product Number BDNRSS-SBS1250
Product Name Self-Clinching Ball Bearings - Inch
Primary Bearing Category Radial Ball Bearing
Bearing Class ABEC3 / Class 6 / P6
Operating Temperature -30 to 250 F (-34 to 121 C)
Design Units Inch
Bore 0.2500 inch (6.350 mm)
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS6225M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 1883310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details