Quality Bearings & Components Plain Ball Bearings-Open Type - Inch BE#RIX-3XXXXX

Description
Miniature Instrument | Extended Inner Ring PLAIN BALL BEARINGS-OPEN TYPE – INCH • Stainless Steel • Chrome Steel
Description
Miniature Instrument | Extended Inner Ring PLAIN BALL BEARINGS-OPEN TYPE – INCH • Stainless Steel • Chrome Steel

Suppliers

Company
Product
Description
Supplier Links
Plain Ball Bearings-Open Type  -  Inch - BE#RIX-3XXXXX - Quality Bearings & Components
Hicksville, NY, USA
Plain Ball Bearings-Open Type - Inch
BE#RIX-3XXXXX
Plain Ball Bearings-Open Type - Inch BE#RIX-3XXXXX
Miniature Instrument | Extended Inner Ring PLAIN BALL BEARINGS-OPEN TYPE – INCH • Stainless Steel • Chrome Steel

Miniature Instrument | Extended Inner Ring
PLAIN BALL BEARINGS-OPEN TYPE – INCH

• Stainless Steel

• Chrome Steel

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Ball Bearings
Product Number BE#RIX-3XXXXX
Product Name Plain Ball Bearings-Open Type - Inch
Primary Bearing Category Radial Ball Bearing
Application Instrument / Miniature
Material / Plating Stainless Steel
Design Units Inch
Bore 0.0550 inch (1.397 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-125-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 58500 lbs (26531 kg)
Dynamic Radial 148100 lbs (67166 kg)
View Details