Lingto Electronic Limited Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
| Product Name | Notes |
|---|---|
| RES SMD 1% 1W MELF | |
| RES SMD 3.3K OHM 1% 1W MELF | |
| RES SMD 3.9K OHM 1% 1W MELF | |
| RES SMD 33 OHM 1% 1W MELF | |
| RES SMD 330 OHM 1% 1W MELF | |
| RES SMD 33K OHM 1% 1W MELF | |
| RES SMD 39 OHM 1% 1W MELF | |
| RES SMD 390 OHM 1% 1W MELF | |
| RES SMD 39K OHM 1% 1W MELF | |
| RES SMD 4.7K OHM 1% 1W MELF | |
| RES SMD 47 OHM 1% 1W MELF | |
| RES SMD 470 OHM 1% 1W MELF | |
| RES SMD 47K OHM 1% 1W MELF | |
| RES SMD 5.6K OHM 1% 1W MELF | |
| RES SMD 510 OHM 1% 1W MELF | |
| RES SMD 56 OHM 1% 1W MELF | |
| RES SMD 56K OHM 1% 1W MELF | |
| RES SMD 7.5K OHM 1% 1W MELF | |
| RES SMD 75 OHM 1% 1W MELF | |
| RES SMD 750 OHM 1% 1W MELF | |
| RES SMD 75K OHM 1% 1W MELF | |
| RES SMD 9.1K OHM 1% 1W MELF | |
| RES SMD 91 OHM 1% 1W MELF | |
| RES SMD 910 OHM 1% 1W MELF | |
| RES SMD 91K OHM 1% 1W MELF |
| << Prev | Next >> |