Yageo USA RES MELF MET 33 OHM 1W 1% MMF1WSFRF33R

Description
RES MELF MET 33ohm 1W 1%
Request a Quote Datasheet
Description
RES MELF MET 33ohm 1W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MELF MET 33 OHM 1W 1% - MMF1WSFRF33R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 33 OHM 1W 1%
MMF1WSFRF33R
RES MELF MET 33 OHM 1W 1% MMF1WSFRF33R
RES MELF MET 33ohm 1W 1%

RES MELF MET 33ohm 1W 1%

Supplier's Site
Chip Resistor - Surface Mount - MMF1WSFRF33R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF1WSFRF33R-ND
Chip Resistor - Surface Mount MMF1WSFRF33R-ND
33 Ohms ±1% 1W Chip Resistor MELF, 0309 Metal Film

33 Ohms ±1% 1W Chip Resistor MELF, 0309 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMF1WSFRF33R - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MMF1WSFRF33R
Chip Resistor - Surface Mount MMF1WSFRF33R
RES SMD 33 OHM 1% 1W MELF

RES SMD 33 OHM 1% 1W MELF

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number MMF1WSFRF33R MMF1WSFRF33R-ND MMF1WSFRF33R
Product Name RES MELF MET 33 OHM 1W 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 33 ohms 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1473FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details