RES MELF MET 33Kohm 1W 1%
33 kOhms ±1% 1W Chip Resistor MELF, 0309 Metal Film
RES SMD 33K OHM 1% 1W MELF
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | MMF1WSFRF33K | MMF1WSFRF33K-ND | MMF1WSFRF33K |
| Product Name | RES MELF MET 33K OHM 1W 1% | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Resistance Range | 33000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts | 1 watts |
| Configuration | Single Resistor | ||
| Category / Application | General Use |