Yageo USA Chip Resistor - Surface Mount MMP100FRE19R1

Description
19.1 Ohms ±1% 1W Chip Resistor MELF, 0207 Metal Film
Request a Quote Datasheet
Description
19.1 Ohms ±1% 1W Chip Resistor MELF, 0207 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMP100FRE19R1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMP100FRE19R1-ND
Chip Resistor - Surface Mount MMP100FRE19R1-ND
19.1 Ohms ±1% 1W Chip Resistor MELF, 0207 Metal Film

19.1 Ohms ±1% 1W Chip Resistor MELF, 0207 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMP100FRE19R1 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MMP100FRE19R1
Chip Resistor - Surface Mount MMP100FRE19R1
RES SMD 1% 1W MELF

RES SMD 1% 1W MELF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number MMP100FRE19R1-ND MMP100FRE19R1
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0207 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD304JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details