30 Ohms ±1% 1W Chip Resistor MELF, 0207 Metal Film
RES SMD 1% 1W MELF
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MMP100FRE30R-ND | MMP100FRE30R |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | MELF, 0207 | Surface Mount Technology (SMT / SMD) |