Yageo USA RES MELF MET 91K OHM 1W 1% MMF1WSFRF91K

Description
RES MELF MET 91Kohm 1W 1%
Request a Quote Datasheet
Description
RES MELF MET 91Kohm 1W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MELF MET 91K OHM 1W 1% - MMF1WSFRF91K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 91K OHM 1W 1%
MMF1WSFRF91K
RES MELF MET 91K OHM 1W 1% MMF1WSFRF91K
RES MELF MET 91Kohm 1W 1%

RES MELF MET 91Kohm 1W 1%

Supplier's Site
Chip Resistor - Surface Mount - MMF1WSFRF91K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF1WSFRF91K-ND
Chip Resistor - Surface Mount MMF1WSFRF91K-ND
91 kOhms ±1% 1W Chip Resistor MELF, 0309 Metal Film

91 kOhms ±1% 1W Chip Resistor MELF, 0309 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMF1WSFRF91K - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MMF1WSFRF91K
Chip Resistor - Surface Mount MMF1WSFRF91K
RES SMD 91K OHM 1% 1W MELF

RES SMD 91K OHM 1% 1W MELF

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number MMF1WSFRF91K MMF1WSFRF91K-ND MMF1WSFRF91K
Product Name RES MELF MET 91K OHM 1W 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 91000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details