Yageo USA RES MELF MET 3.9K OHM 1W 1% MMF1WSFRF3K9

Description
RES MELF MET 3.9Kohm 1W 1%
Request a Quote Datasheet
Description
RES MELF MET 3.9Kohm 1W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MELF MET 3.9K OHM 1W 1% - MMF1WSFRF3K9 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 3.9K OHM 1W 1%
MMF1WSFRF3K9
RES MELF MET 3.9K OHM 1W 1% MMF1WSFRF3K9
RES MELF MET 3.9Kohm 1W 1%

RES MELF MET 3.9Kohm 1W 1%

Supplier's Site
Chip Resistor - Surface Mount - MMF1WSFRF3K9-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF1WSFRF3K9-ND
Chip Resistor - Surface Mount MMF1WSFRF3K9-ND
3.9 kOhms ±1% 1W Chip Resistor MELF, 0309 Metal Film

3.9 kOhms ±1% 1W Chip Resistor MELF, 0309 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMF1WSFRF3K9 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MMF1WSFRF3K9
Chip Resistor - Surface Mount MMF1WSFRF3K9
RES SMD 3.9K OHM 1% 1W MELF

RES SMD 3.9K OHM 1% 1W MELF

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number MMF1WSFRF3K9 MMF1WSFRF3K9-ND MMF1WSFRF3K9
Product Name RES MELF MET 3.9K OHM 1W 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 3900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details