Yageo USA Chip Resistor - Surface Mount MMF1WSFRF5K6

Description
5.6 kOhms ±1% 1W Chip Resistor MELF, 0309 Metal Film
Request a Quote Datasheet
Description
5.6 kOhms ±1% 1W Chip Resistor MELF, 0309 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMF1WSFRF5K6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF1WSFRF5K6-ND
Chip Resistor - Surface Mount MMF1WSFRF5K6-ND
5.6 kOhms ±1% 1W Chip Resistor MELF, 0309 Metal Film

5.6 kOhms ±1% 1W Chip Resistor MELF, 0309 Metal Film

Buy Now Datasheet
RES MELF MET 5.6K OHM 1W 1% - MMF1WSFRF5K6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 5.6K OHM 1W 1%
MMF1WSFRF5K6
RES MELF MET 5.6K OHM 1W 1% MMF1WSFRF5K6
RES MELF MET 5.6Kohm 1W 1%

RES MELF MET 5.6Kohm 1W 1%

Supplier's Site
Chip Resistor - Surface Mount - MMF1WSFRF5K6 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MMF1WSFRF5K6
Chip Resistor - Surface Mount MMF1WSFRF5K6
RES SMD 5.6K OHM 1% 1W MELF

RES SMD 5.6K OHM 1% 1W MELF

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number MMF1WSFRF5K6-ND MMF1WSFRF5K6 MMF1WSFRF5K6
Product Name Chip Resistor - Surface Mount RES MELF MET 5.6K OHM 1W 1% Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0309 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1879026-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 13.7 ohms
View Details
3 suppliers
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details