MMP100FRE182K -- CHIP RESISTOR - SURFACE MOUNT
Yageo USA
Chip Resistor - Surface Mount
MMP100FRE182K
Description
RES SMD 1% 1W MELF
-
Lingto Electronic Limited
Datasheet
Description
RES SMD 1% 1W MELF
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
MMP100FRE182K |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Technology / Construction
|
MetalFilm
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
Nonstandard
Resistance Range
0.0100 ohms
Power Rating
5 watts
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1020 ohms
View Details
2 suppliers
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details