MMP100FRE5K49 -- CHIP RESISTOR - SURFACE MOUNT
Yageo USA
Chip Resistor - Surface Mount
MMP100FRE5K49
Description
RES SMD 1% 1W MELF
-
Lingto Electronic Limited
Datasheet
Description
RES SMD 1% 1W MELF
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
MMP100FRE5K49 |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Technology / Construction
|
MetalFilm
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0020 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers