Yageo USA RES MELF MET 39 OHM 1W 1% MMF1WSFRF39R

Description
RES MELF MET 39ohm 1W 1%
Request a Quote Datasheet
Description
RES MELF MET 39ohm 1W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MELF MET 39 OHM 1W 1% - MMF1WSFRF39R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 39 OHM 1W 1%
MMF1WSFRF39R
RES MELF MET 39 OHM 1W 1% MMF1WSFRF39R
RES MELF MET 39ohm 1W 1%

RES MELF MET 39ohm 1W 1%

Supplier's Site
Chip Resistor - Surface Mount - MMF1WSFRF39R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF1WSFRF39R-ND
Chip Resistor - Surface Mount MMF1WSFRF39R-ND
39 Ohms ±1% 1W Chip Resistor MELF, 0309 Metal Film

39 Ohms ±1% 1W Chip Resistor MELF, 0309 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMF1WSFRF39R - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MMF1WSFRF39R
Chip Resistor - Surface Mount MMF1WSFRF39R
RES SMD 39 OHM 1% 1W MELF

RES SMD 39 OHM 1% 1W MELF

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number MMF1WSFRF39R MMF1WSFRF39R-ND MMF1WSFRF39R
Product Name RES MELF MET 39 OHM 1W 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 39 ohms 39 ohms 39 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1602FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details