Yageo USA Melf Metal Film Leaded Resistors MMP100FRE470K

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Metal Film Leaded Resistors - MMP100FRE470K - Yageo USA
Milpitas, CA, United States
Melf Metal Film Leaded Resistors
MMP100FRE470K
Melf Metal Film Leaded Resistors MMP100FRE470K
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - MMP100FRE470K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMP100FRE470K-ND
Chip Resistor - Surface Mount MMP100FRE470K-ND
470 kOhms ±1% 1W Chip Resistor MELF, 0207 Metal Film

470 kOhms ±1% 1W Chip Resistor MELF, 0207 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMP100FRE470K - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MMP100FRE470K
Chip Resistor - Surface Mount MMP100FRE470K
RES SMD 1% 1W MELF

RES SMD 1% 1W MELF

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number MMP100FRE470K MMP100FRE470K-ND MMP100FRE470K
Product Name Melf Metal Film Leaded Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Metal Foil MetalFilm MetalFilm
Resistance Range 470000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details