KOA Speer Electronics, Inc. SG73P-RT Pulse Precision

Description
Features Excellent anti-sulfuration characteristic due to using high sulfuration-proof inner top electrode material/pulse Superior to RK73 series chip resistors in pulse withstanding voltage and high power SG73P (for pulse) are able to select resistance tolerance is available from ±0.5% Products with lead-free terminations meet EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in electrode, resistor element and glass. AEC-Q200 Tested
Request a Quote Datasheet
Description
Features Excellent anti-sulfuration characteristic due to using high sulfuration-proof inner top electrode material/pulse Superior to RK73 series chip resistors in pulse withstanding voltage and high power SG73P (for pulse) are able to select resistance tolerance is available from ±0.5% Products with lead-free terminations meet EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in electrode, resistor element and glass. AEC-Q200 Tested
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SG73P-RT Pulse Precision -  - KOA Speer Electronics, Inc.
Bradford, PA, United States
SG73P-RT Pulse Precision
SG73P-RT Pulse Precision
Features Excellent anti-sulfuration characteristic due to using high sulfuration-proof inner top electrode material/pulse Superior to RK73 series chip resistors in pulse withstanding voltage and high power SG73P (for pulse) are able to select resistance tolerance is available from ±0.5% Products with lead-free terminations meet EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in electrode, resistor element and glass. AEC-Q200 Tested

Features

  • Excellent anti-sulfuration characteristic due to using high sulfuration-proof inner top electrode material/pulse
  • Superior to RK73 series chip resistors in pulse withstanding voltage and high power
  • SG73P (for pulse) are able to select resistance tolerance is available from ±0.5%
  • Products with lead-free terminations meet EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in electrode, resistor element and glass.
  • AEC-Q200 Tested
Supplier's Site Datasheet

Technical Specifications

  KOA Speer Electronics, Inc.
Product Category Resistors
Product Name SG73P-RT Pulse Precision
Category / Application Surge Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD); Axial Leads; 0402 ~ 1210
Resistance Range 1.00E6 to 1.00E7 ohms
Tolerance 0.5000 to 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD685GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2702FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers