KOA Speer Electronics, Inc. Resistors - Chip Resistor - Surface Mount SG73P2ETTD5R60F

Description
Win Source Part Number: 1085946-SG73P2ETTD5R 60F Category: Resistors>Chip Resistor - Surface Mount Series: SG73P Features: Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 5.6 Ohms Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.102" W (3.20mm x 2.60mm) Alternative Parts (Cross-Reference): RC1210FR-075R6L; RK73H2ETTD5R11F; CRCW12105R11FNEA; SG73S2ETTD5R10F; CRCW12105R60FKEA; RC1210FR-075R1L; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-SG73P2ETTD5R60F TR Base Product Number: SG73P2
Request a Quote Datasheet
Description
Win Source Part Number: 1085946-SG73P2ETTD5R 60F Category: Resistors>Chip Resistor - Surface Mount Series: SG73P Features: Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 5.6 Ohms Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.102" W (3.20mm x 2.60mm) Alternative Parts (Cross-Reference): RC1210FR-075R6L; RK73H2ETTD5R11F; CRCW12105R11FNEA; SG73S2ETTD5R10F; CRCW12105R60FKEA; RC1210FR-075R1L; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-SG73P2ETTD5R60F TR Base Product Number: SG73P2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1085946-SG73P2ETTD5R60F
Resistors - Chip Resistor - Surface Mount 1085946-SG73P2ETTD5R60F
Win Source Part Number: 1085946-SG73P2ETTD5R 60F Category: Resistors>Chip Resistor - Surface Mount Series: SG73P Features: Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 5.6 Ohms Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.102" W (3.20mm x 2.60mm) Alternative Parts (Cross-Reference): RC1210FR-075R6L; RK73H2ETTD5R11F; CRCW12105R11FNEA; SG73S2ETTD5R10F; CRCW12105R60FKEA; RC1210FR-075R1L; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-SG73P2ETTD5R60F TR Base Product Number: SG73P2

Win Source Part Number: 1085946-SG73P2ETTD5R60F
Category: Resistors>Chip Resistor - Surface Mount
Series: SG73P
Features: Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 5.6 Ohms
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.102" W (3.20mm x 2.60mm)
Alternative Parts (Cross-Reference): RC1210FR-075R6L; RK73H2ETTD5R11F; CRCW12105R11FNEA; SG73S2ETTD5R10F; CRCW12105R60FKEA; RC1210FR-075R1L;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-SG73P2ETTD5R60FTR
Base Product Number: SG73P2

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2ETTD5R60FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ETTD5R60FTR-ND
Chip Resistor - Surface Mount 2019-SG73P2ETTD5R60FTR-ND
5.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

5.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1085946-SG73P2ETTD5R60F 2019-SG73P2ETTD5R60FTR-ND
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 5.6 ohms 5.6 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.5000 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4122FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details